Pasternack Attenuators PE7435-50

Description
ROTARY ATTN 0-50DB 12.4-18GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-50DB 12.4-18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7435-50-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-50DB 12.4-18GHZ

ROTARY ATTN 0-50DB 12.4-18GHZ

Buy Now Datasheet
Attenuators - PE7435-50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7435-50
Attenuators PE7435-50
RF Attenuators 0dB ~ 50dB 12.4 GHz ~ 18 GHz 50 Ohms 5W Module, SMA Connectors

RF Attenuators 0dB ~ 50dB 12.4 GHz ~ 18 GHz 50 Ohms 5W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7435-50-ND PE7435-50
Product Name Attenuators Attenuators
Attenuation 0.0 to 50 dB 0.0 to 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-ZAS-3BR+-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type Connectorized; Module
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details