Pasternack Attenuators PE7485-20

Description
LOW PIM 20DB FIXED ATTENUATOR 4.
Request a Quote Datasheet
Description
LOW PIM 20DB FIXED ATTENUATOR 4.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7485-20-ND - DigiKey
Thief River Falls, MN, United States
LOW PIM 20DB FIXED ATTENUATOR 4.

LOW PIM 20DB FIXED ATTENUATOR 4.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7485-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-6000-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 6 GHz
View Details
ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-08 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 8 dB
View Details
6 suppliers
10 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-10+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 8.8 to 11.1 dB
View Details
2 suppliers