Pasternack Attenuators PE7440-70

Description
ROTARY ATTN 0-70DB DC-6GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-70DB DC-6GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7440-70-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-70DB DC-6GHZ

ROTARY ATTN 0-70DB DC-6GHZ

Buy Now Datasheet
Attenuators - PE7440-70 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7440-70
Attenuators PE7440-70
RF Attenuators 0dB ~ 70dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 0dB ~ 70dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7440-70-ND PE7440-70
Product Name Attenuators Attenuators
Attenuation 0.0 to 70 dB 0.0 to 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S5W2+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
ATN01-0067CH, Passive GaAs MMIC Attenuator Family - ATN01-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA25AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details