Pasternack Attenuators PE7487-20

Description
20 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7487-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, SMA Male

20 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7487-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA26A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; 3.5mm, SMA, N
View Details
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3580-15 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 15 dB
View Details
4 suppliers
Attenuators - 3157-UNAT-6A+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers