Pasternack Attenuators PE7387-10

Description
10 dB Fixed Attenuator, N Male T
Request a Quote Datasheet
Description
10 dB Fixed Attenuator, N Male T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7387-10-ND - DigiKey
Thief River Falls, MN, United States
10 dB Fixed Attenuator, N Male T

10 dB Fixed Attenuator, N Male T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7387-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-18000-40000-50-0.05 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0500
Frequency 18 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 863-1637-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 19 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Attenuators - 3157-VAT-5A+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers