Pasternack Attenuators PE7466-9

Description
9 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
9 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7466-9-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7466-9-ND
Attenuators 6099-PE7466-9-ND
9 dB Fixed Attenuator, SMA Male

9 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7466-9-ND
Product Name Attenuators
Attenuation 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
Attenuators - 863-1637-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 19 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
50OHM Attenuator - 852-RCAT-10+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 20 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers