Pasternack Attenuators PE7434-10

Description
ROTARY ATTN 0-10DB 8-12.4GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-10DB 8-12.4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7434-10-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-10DB 8-12.4GHZ

ROTARY ATTN 0-10DB 8-12.4GHZ

Buy Now Datasheet
Attenuators - PE7434-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7434-10
Attenuators PE7434-10
RF Attenuators 0dB ~ 10dB 8 GHz ~ 12.4 GHz 50 Ohms 5W Module, SMA Connectors

RF Attenuators 0dB ~ 10dB 8 GHz ~ 12.4 GHz 50 Ohms 5W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7434-10-ND PE7434-10
Product Name Attenuators Attenuators
Attenuation 0.0 to 10 dB 0.0 to 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-DAT-15R5A-PN+TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 20-VFQFN Exposed Pad
View Details
ATN06-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details