Pasternack Attenuators PE7430-0

Description
0DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet
Description
0DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7430-0-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7430-0-ND
Attenuators 6099-PE7430-0-ND
0DB ATTN 2.92MM 2W 40GHZ

0DB ATTN 2.92MM 2W 40GHZ

Buy Now Datasheet
Attenuators - PE7430-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7430-0
Attenuators PE7430-0
RF Attenuators 0dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

RF Attenuators 0dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7430-0-ND PE7430-0
Product Name Attenuators Attenuators
Attenuation 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S20-2W263A+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details