Pasternack Attenuators PE7471-10

Description
10 dB Fixed Attenuator, 3.5mm Ma
Request a Quote Datasheet
Description
10 dB Fixed Attenuator, 3.5mm Ma
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7471-10-ND - DigiKey
Thief River Falls, MN, United States
10 dB Fixed Attenuator, 3.5mm Ma

10 dB Fixed Attenuator, 3.5mm Ma

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7471-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuatorsuators - NPRA-9K-8000-80-1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Insertion Loss 9.5 dB
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - AA109-310LF - 109551-AA109-310LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 2.5 GHz
View Details
4 suppliers
Attenuators - 3157-KAT-8+CT-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers