Pasternack Attenuators PE7432-10

Description
CTN ROTARY ATTN 0-10DB 4-8GHZ
Request a Quote Datasheet
Description
CTN ROTARY ATTN 0-10DB 4-8GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7432-10-ND - DigiKey
Thief River Falls, MN, United States
CTN ROTARY ATTN 0-10DB 4-8GHZ

CTN ROTARY ATTN 0-10DB 4-8GHZ

Buy Now Datasheet
Attenuators - PE7432-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7432-10
Attenuators PE7432-10
RF Attenuators 0dB ~ 10dB 4 GHz ~ 8 GHz 50 Ohms 5W Module, SMA Connectors

RF Attenuators 0dB ~ 10dB 4 GHz ~ 8 GHz 50 Ohms 5W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7432-10-ND PE7432-10
Product Name Attenuators Attenuators
Attenuation 0.0 to 10 dB 0.0 to 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-18000-31.5-0.5-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
ATN05-0067CH, Passive GaAs MMIC Attenuator Family - ATN05-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details