Pasternack Attenuators PE7387-20

Description
20 dB Fixed Attenuator, N Male t
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, N Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7387-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, N Male t

20 dB Fixed Attenuator, N Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7387-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3590-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
5 suppliers
Attenuators - YAT-20+ - 721220-YAT-20+ - Win Source Electronics
Specs
Attenuator Type Variable
View Details
2 suppliers