Pasternack Attenuators PE7403-20

Description
RF Attenuators 20dB 0Hz ~ 65GHz 50 Ohms 1W Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 65GHz 50 Ohms 1W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7403-20-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 65GHz 50 Ohms 1W Module

RF Attenuators 20dB 0Hz ~ 65GHz 50 Ohms 1W Module

Buy Now Datasheet
Attenuators - PE7403-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7403-20
Attenuators PE7403-20
RF Attenuators 20dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

RF Attenuators 20dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7403-20-ND PE7403-20
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
90 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-90 - Mini-Circuits
Specs
Insertion Loss 4.5 dB
Attenuation 0.0 to 90 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details