Pasternack Attenuators PE7429-20

Description
20DB ATTN 2.92MM 0.5W 40GHZ
Request a Quote Datasheet
Description
20DB ATTN 2.92MM 0.5W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7429-20-ND - DigiKey
Thief River Falls, MN, United States
20DB ATTN 2.92MM 0.5W 40GHZ

20DB ATTN 2.92MM 0.5W 40GHZ

Buy Now Datasheet
Attenuators - PE7429-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7429-20
Attenuators PE7429-20
RF Attenuators 20dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

RF Attenuators 20dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7429-20-ND PE7429-20
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N20W50+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details