Pasternack Attenuators PE7438-6

Description
6DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
6DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7438-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7438-6-ND
Attenuators 6099-PE7438-6-ND
6DB ATTN BNC 2W 4GHZ

6DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7438-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7438-6
Attenuators PE7438-6
RF Attenuators 6dB 0 Hz ~ 4 GHz 75 Ohms 2W BNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 4 GHz 75 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7438-6-ND PE7438-6
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-QAT-15+DKR-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP2 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details