Pasternack Attenuators PE7337-6

Description
6 DB FIXED ATTENUATOR, SMA FEMAL
Request a Quote Datasheet
Description
6 DB FIXED ATTENUATOR, SMA FEMAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7337-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7337-6-ND
Attenuators 6099-PE7337-6-ND
6 DB FIXED ATTENUATOR, SMA FEMAL

6 DB FIXED ATTENUATOR, SMA FEMAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7337-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2605 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
20dB DC-40GHz MMIC Attenuator - ATN20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
4 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-4+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 2.9 to 4.9 dB
View Details