Pasternack Attenuators PE7393-30

Description
30 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
30 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7393-30-ND - DigiKey
Thief River Falls, MN, United States
30 dB Fixed Attenuator, SMA Male

30 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7393-30-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA28 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; 3.5mm, SMA
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 3157-BW-S12W2+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers