Pasternack Attenuators PE7393-40

Description
40 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
40 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7393-40-ND - DigiKey
Thief River Falls, MN, United States
40 dB Fixed Attenuator, SMA Male

40 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7393-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-4000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 2 GHz
View Details
ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuator - 852-AA113-310 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 1 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Attenuators - 3157-QAT-20+TR-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers