Pasternack Attenuators PE7392-3

Description
3 dB Fixed Attenuator, N Male to
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, N Male to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7392-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7392-3-ND
Attenuators 6099-PE7392-3-ND
3 dB Fixed Attenuator, N Male to

3 dB Fixed Attenuator, N Male to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7392-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-0-18000-110-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 0.0 GHz
View Details
1dB DC-40GHz MMIC Attenuator - ATN01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
5 suppliers
Attenuators - 3157-LAT-0+TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type TO-253-4, TO-253AA
View Details
2 suppliers