Pasternack Attenuators PE7430-5

Description
5DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet
Description
5DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7430-5-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7430-5-ND
Attenuators 6099-PE7430-5-ND
5DB ATTN 2.92MM 2W 40GHZ

5DB ATTN 2.92MM 2W 40GHZ

Buy Now Datasheet
Attenuators - PE7430-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7430-5
Attenuators PE7430-5
RF Attenuators 5dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

RF Attenuators 5dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7430-5-ND PE7430-5
Product Name Attenuators Attenuators
Attenuation 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details