Pasternack Attenuators PE7463-3

Description
3 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7463-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7463-3-ND
Attenuators 6099-PE7463-3-ND
3 dB Fixed Attenuator, SMA Male

3 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7463-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-18000-62-2 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 2
Frequency 0.5000 GHz
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - AV101-12LF - 010512-AV101-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.7000 to 1 GHz
View Details
4 suppliers
Attenuators - 3157-LAT-2+CT-ND - DigiKey
Specs
Attenuation 2 dB
Package Type TO-253-4, TO-253AA
View Details