Pasternack Attenuators PE7430-6

Description
6DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet
Description
6DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7430-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7430-6-ND
Attenuators 6099-PE7430-6-ND
6DB ATTN 2.92MM 2W 40GHZ

6DB ATTN 2.92MM 2W 40GHZ

Buy Now Datasheet
Attenuators - PE7430-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7430-6
Attenuators PE7430-6
RF Attenuators 6dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

RF Attenuators 6dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7430-6-ND PE7430-6
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D07832-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20100124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details