Pasternack Attenuators PE7386-3

Description
3 dB Fixed Attenuator, N Male to
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, N Male to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7386-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7386-3-ND
Attenuators 6099-PE7386-3-ND
3 dB Fixed Attenuator, N Male to

3 dB Fixed Attenuator, N Male to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7386-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1802 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
6dB DC - 40GHz MMIC Differential Attenuator - ATD06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - 852-AA113-310LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 1 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Attenuators - 3157-GAT-3+DKR-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers