Pasternack Attenuators PE7439-60

Description
ROTARY ATTN 0-60DB DC-6GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-60DB DC-6GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7439-60-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-60DB DC-6GHZ

ROTARY ATTN 0-60DB DC-6GHZ

Buy Now Datasheet
Attenuators - PE7439-60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7439-60
Attenuators PE7439-60
RF Attenuators 0dB ~ 60dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 0dB ~ 60dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7439-60-ND PE7439-60
Product Name Attenuators Attenuators
Attenuation 0.0 to 60 dB 0.0 to 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Jitter Attenuators - SI5342D-D12254-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details