Pasternack Attenuators PE7395-3

Description
3 dB Fixed Attenuator, 2.92mm Ma
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, 2.92mm Ma
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7395-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7395-3-ND
Attenuators 6099-PE7395-3-ND
3 dB Fixed Attenuator, 2.92mm Ma

3 dB Fixed Attenuator, 2.92mm Ma

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7395-3-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA18C - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; N, SMA, 3.5mm
View Details
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 3157-UNAT-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers