Pasternack Attenuators PE7425-10

Description
10 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
10 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7425-10-ND - DigiKey
Thief River Falls, MN, United States
10 dB Fixed Attenuator, SMA Male

10 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7425-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1850 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 863-1637-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 19 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
30 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
Attenuation 0.0 to 30 dB
Package Type Connectorized
View Details