Pasternack Attenuators PE7471-3

Description
3 dB Fixed Attenuator, 3.5mm Mal
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, 3.5mm Mal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7471-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7471-3-ND
Attenuators 6099-PE7471-3-ND
3 dB Fixed Attenuator, 3.5mm Mal

3 dB Fixed Attenuator, 3.5mm Mal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7471-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1825 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN06-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
50OHM Attenuator - 852-SKY12228-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.7000 to 1 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Attenuators - 3157-LAT-7+TR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type TO-253-4, TO-253AA
View Details