Pasternack Attenuators PE7395-1

Description
1 dB Fixed Attenuator, 2.92mm Ma
Request a Quote Datasheet
Description
1 dB Fixed Attenuator, 2.92mm Ma
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7395-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7395-1-ND
Attenuators 6099-PE7395-1-ND
1 dB Fixed Attenuator, 2.92mm Ma

1 dB Fixed Attenuator, 2.92mm Ma

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7395-1-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

ATN06-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
Jitter Attenuators - SI5342D-D07881-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 3157-UNAT-5A+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers