Pasternack Attenuators PE7428-03

Description
3 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7428-03-ND - DigiKey
Thief River Falls, MN, United States
3 dB Fixed Attenuator, SMA Male

3 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7428-03-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 8 GHz
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3590-07 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 7 dB
View Details
5 suppliers
Attenuators - 3157-KAT-15+TR-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers