Pasternack Attenuators PE7429-2

Description
2DB ATTN 2.92MM 0.5W 40GHZ
Request a Quote Datasheet
Description
2DB ATTN 2.92MM 0.5W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7429-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7429-2-ND
Attenuators 6099-PE7429-2-ND
2DB ATTN 2.92MM 0.5W 40GHZ

2DB ATTN 2.92MM 0.5W 40GHZ

Buy Now Datasheet
Attenuators - PE7429-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7429-2
Attenuators PE7429-2
RF Attenuators 2dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

RF Attenuators 2dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7429-2-ND PE7429-2
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PVA-453-34+TR-ND - DigiKey
Specs
Attenuation 0.0 to 51 dB
Package Type 16-VQFN Exposed Pad
View Details
2 suppliers
Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 150W 3GHz - UIYCA150AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details