Pasternack Attenuators PE7467-15

Description
15 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
15 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7467-15-ND - DigiKey
Thief River Falls, MN, United States
15 dB Fixed Attenuator, SMA Male

15 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7467-15-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-0-6000-30-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0 GHz
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
5 suppliers
Attenuators - 3157-BW-S30W20+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers