Qorvo Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Qorvo's portfolio of leading edge products for Wi-Fi and applications is enhanced with the introduction of the new SZM-2166Z high linearity 2.3-2.7 GHz 2W power amplifier. Produced in InGaP HBT... | |
| Qorvo's RFCA8830 is a GaAs pHEMT RF balanced amplifier IC with a 45MHz to 1200MHz operating bandwidth. This IC is designed to provide a low noise, high linearity, and high... | |
| Qorvo's RFDA0026 is a digital controlled variable gain amplifier featuring high linearity over the entire gain control range with noise figure less than 4.1dB in its maximum gain state. The... | |
| Qorvo's RFDA4005 is a digitally controlled variable gain amplifier featuring high linearity over the entire gain control range with noise figure less than 6dB in its maximum gain state. The... | |
| Qorvo's S518324 is a high performance, CMOS, low power programmable power amplifier designed for use in CATV upstream applications. The amplifier operates over a frequency range from 5MHz to 65MHz... | |
| Qorvo's SBA4089Z is a high performance InGaP/GaAs Heterojunction Bipolar Transistor MMIC Amplifier. A Darlington configuration designed with InGaP process technology provides broadband performance up to 5GHz with excellent thermal performance. | |
| Qorvo's SBA5086Z is a high performance InGaP/GaAs Heterojunction Bipolar Transistor MMIC Amplifier. A Darlington configuration designed with InGaP process technology provides broadband performance up to 5GHz with excellent thermal performance. | |
| Qorvo's SBA5089Z is a high performance InGaP/GaAs Heterojunction Bipolar Transistor MMIC Amplifier. A Darlington configuration designed with InGaP process technology provides broadband performance up to 5GHz with excellent thermal performance. | |
| Qorvo's SBB4089Z is a high performance InGaP HBT MMIC amplifier utilizing a Darlington configuration with an active bias network. The active bias network provides stable current over temperature and process... | |
| Qorvo's SBB5089Z is a high performance InGaP HBT MMIC amplifier utilizing a Darlington configuration with an active bias network. The active bias network provides stable current over temperature and process... | |
| Qorvo's SCG002B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the SCG002B-G typically provides 21 dB of gain, +29 dBm... | |
| Qorvo's SZA-5044 is a high efficiency 4.9GHz to 5.9GHz class AB Heterojunction Bipolar Transistor (HBT) power amplifier housed in a low-cost surface mountable plastic package. This HBT amplifier designed as... | |
| Qorvo's SZA-6044 is a high performance, high linearity 5.1GHz to 5.9GHz 0.25W Class A GaAs Heterojunction Bipolar Transistor (HBT) amplifier housed in a low-cost surface-mountable plastic package. This HBT amplifier... | |
| Qorvo's SZM-2066Z is a high linearity 2.4-2.7 GHz 2W Class AB Heterojunction Bipolar Transistor (HBT) amplifier housed in a low-cost surface mountable plastic Q-FlexN multi-chip module package. This HBT amplifier... | |
| Qorvo's TAT6254C FTTP SFU video receiver provides a low noise analog interface to CATV receivers and optical triplexers. The TAT6254C is intended for use in single family unit (SFU) analog... | |
| Qorvo's TGA2594 is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process. Operating between 27 and 31GHz, it achieves 5W saturated output power with an efficiency of... | |
| Qorvo's TGA2803-SM is an ultra-linear, packaged transimpedance amplifier (TIA) / gain block which operates from 40 MHz to 1000 MHz. The TGA2803-SM typically provides flat gain along with ultra-low distortion. | |
| Qorvo's TGA2806-SM is an ultra-linear, packaged gain block which operates from 40 MHz to 1000 MHz. It typically provides flat gain along with ultra-low distortion. It also provides high output... | |
| Qorvo's TGA2807-SM is an ultra-linear packaged gain block which operates from 40 MHz to 1 GHz. It provides flat gain along with ultra-low distortion. It also provides high output power... | |
| Qorvo's TQC9305 is a digitally controlled variable gain amplifier (DVGA) with a broadband frequency range of 700 to 3600 MHz. The DVGA features high linearity and low noise while providing... | |
| Qorvo's TQC9311 is a dual-channel, digitally-controlled variable gain amplifier (DVGA) operating over a broadband frequency range of 400 to 3600 MHz. The DVGA features 36.5 dBm OIP3 while providing digital... | |
| Qorvo's TQL9062 is a cascadable high-linearity gain block amplifier in a small 2 x 2 mm surface-mount package. At 3.5 GHz, the amplifier typically provides 16 dB gain, +40.3 dBm... | |
| Qorvo's TQM829007 is a digital variable gain amplifier (DVGA) featuring high linearity performance in a fully integrated module. The amplifier module features the integration of a low noise amplifier gain... | |
| Qorvo's TQM879006 is a digital variable gain amplifier (DVGA) featuring high linearity over the entire gain control range. The amplifier module features the integration of a low noise amplifier (LNA)... | |
| Qorvo's TQM879006A is a digital variable gain amplifier (DVGA) featuring high linearity over the entire gain control range. The amplifier module features the integration of a low noise amplifier gain... | |
| Qorvo's TQM879008 is a digital variable gain amplifier (DVGA) featuring high linearity over the entire gain control range. This amplifier module integrates two gain blocks, a digital-step attenuator (DSA) and... | |
| Qorvo's TQM879026 is a digital variable gain amplifier (DVGA) featuring high linearity performance in a fully integrated module. The amplifier module features the integration of a high performance gain block,... | |
| Qorvo's TQM879028 is a digital variable gain amplifier (DVGA) featuring high linearity performance in a fully integrated module. The amplifier module features the integration of a high performance gain block,... | |
| Qorvo's TQM8M9075 is a digitally controlled variable gain amplifier (DVGA) with a broadband frequency range of 50 to 4000 MHz. The DVGA features high linearity and low noise while providing... | |
| Qorvo's TQM8M9076 is a digitally controlled variable gain amplifier (DVGA) with a broadband frequency range of 50 to 4000 MHz. The DVGA features high linearity and low noise while providing... | |
| Qorvo's TQM8M9077 is a digitally controlled variable gain amplifier (DVGA) with a broadband frequency range of 50 to 4000 MHz. The DVGA features high linearity and low noise while providing... | |
| Qorvo's TQP369180 is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 15.4 dB gain, +28.6 dBm... | |
| Qorvo's TQP369181 is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 15.3 dB gain, +28.7 dBm... | |
| Qorvo's TQP369182 is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 21.3 dB gain, +27.6 dBm... | |
| Qorvo's TQP369184 is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 20.6 dB gain, +28.4 dBm... | |
| Qorvo's TQP369185 is a cascadable 50 ohm gain block amplifier in a low-cost surface-mount package. The gain block operates from DC to 6 GHz and offer flexibility as a gain... | |
| Qorvo's TQP3M9005 is a high linearity low noise gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 15.3 dB gain, +34 dBm OIP3... | |
| Qorvo's TQP3M9006 is a high linearity low noise gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 13.5 dB gain, +38.5 dBm OIP3... | |
| Qorvo's TQP3M9007 is a high linearity low noise gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 13 dB gain, +41 dBm OIP3... | |
| Qorvo's TQP3M9008 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9GHz, the amplifier typically provides 20.6 dB gain, +35.5dBm OIP3 and 1.3 dB... | |
| Qorvo's TQP3M9009 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9GHz, the amplifier is targeted to provide 21.8dB gain, +39.5 dBm OIP3 and... | |
| Qorvo's TQP3M9018 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 20.5 dB gain, +37 dBm OIP3 and... | |
| Qorvo's TQP3M9019 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 22 dB gain, +39.5 dBm OIP3 and... | |
| Qorvo's TQP3M9028 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 14.7 dB gain, +40 dBm OIP3 and... | |
| Qorvo's TQP3M9035 is a high linearity low noise gain block amplifier in a low-cost surface-mount package. The LNA is internally matched and has the benefit of having high linearity while... | |
| Qorvo's TQP3M9036 is a high linearity, ultra low noise gain block amplifier in a small 2x2 mm surface-mount package. At 0.9 GHz, the amplifier typically provides 19.8 dB gain, +36... | |
| Qorvo's TQP3M9038 is a high linearity low noise gain block amplifier in a low-cost surface-mount package. The TQP3M9038 has the benefit of having high linearity while also providing very low... | |
| Qorvo's TQP5523 is high power WLAN power amplifier module that contains internally matched 3-stage PA, compensated DC biasing circuit and output power detector. This PA module provides high gain (32dB),... | |
| Qorvo's TQP5525 is high power WLAN power amplifier module that contains internally matched 3-stage PA, compensated DC biasing circuit and output power detector. This PA module provides high gain (32dB),... | |
| Qorvo's TQP7M9101 is a high-linearity driver amplifier in a standard SOT-89 surface mount package. This InGaP / GaAs HBT delivers high performance across a broad range of frequencies with +40... | |
| Qorvo's TQP7M9102 is a high linearity driver amplifier in a low-cost, RoHS compliant, surface mount package. This InGaP / GaAs HBT delivers high performance across a broad range of frequencies... | |
| Qorvo's TQP7M9103 is a high linearity driver amplifier in an industry standard, RoHS compliant, SOT-89 surface mount package. This InGaP / GaAs HBT delivers high performance across a broad range... | |
| Qorvo's TQP7M9104 is a high linearity driver amplifier in an industry standard, RoHS compliant, QFN surface mount package. This InGaP / GaAs HBT delivers high performance across the 600 to... | |
| Qorvo's TQP7M9105 is a 1W 5V high-linearity driver amplifier in a standard SOT-89 surface-mount package. At 0.9 GHz, the TQP7M9105 offers 19.4 dB gain, ultra-high 49 dBm OIP3, and +30... | |
| Qorvo's TQP9111 is a two-stage linear driver amplifier in a low-cost surface-mount package. The amplifier is able to achieve high performance with +46 dBm OIP3 and +32.5 dBm P1dB. This... | |
| Qorvo's TQP9113 is a 1 Watt, linear, two-stage driver amplifier in a low-cost surface-mount package. The amplifier is able to achieve high performance with +42dBm OIP3 and +30.4dBm P1dB while... | |
| Qorvo's WJA1020 is a cascadable gain block that offers high linearity in a low-cost surface mount package. At 1.9 GHz, the WJA1020 typically provides 17 dB gain, +34 dBm OIP3... | |
| Qorvo's WJA1021 is a cascadable gain block that offers high linearity in a low-cost surface mount package. At 1.9 GHz, the WJA1021 typically provides 17.5 dB gain, +36.5 dBm OIP3... | |
| Qorvo's WJA1030 is a cascadable gain block that offers high linearity in a low-cost surface mount package. At 1.9 GHz, the WJA1030 typically provides 15 dB gain, +37 dBm OIP3... | |
| Qorvo's WJA1500 is a cascadable gain block that offers high linearity in a low-cost surface mount package. At 200 MHz, the WJA1500 typically provides 19.5 dB gain, +43.5 dBm OIP3... | |
| Qorvo's WJA1505 is a cascadable gain block that offers high linearity in a low-cost surface mount package. At 200 MHz, the WJA1505 typically provides 19 dB gain, +37 dBm OIP3... | |
| Qorvo's WJA1510 is cascadable gain block that offers high linearity in a low-cost surface mount package. At 200 MHz, the WJA1510 typically provides 14 dB gain, +47 dBm OIP3 and... | |
| Qorvo's WJA1515 is a cascadable gain block that offers high linearity in a low-cost surface mount package. At 200 MHz, the WJA1515 typically provides 14 dB gain, +38 dBm OIP3... |
| << Prev |