Qorvo 50 - 4000 MHz Cascadable Gain Block WJA1021

Description
Qorvo's WJA1021 is a cascadable gain block that offers high linearity in a low-cost surface mount package. At 1.9 GHz, the WJA1021 typically provides 17.5 dB gain, +36.5 dBm OIP3 and +19 dBm P1dB. The device is housed in a lead-free / green / RoHS compliant industry-standard SOT-89 surface mount package using a NiPdAu plating to eliminate the possibility of tin whiskering. The WJA1021 consists of Darlington pair amplifier using a high reliability InGaP / GaAs HBT process technology. The amplifier has been optimized internally to offer very high linearity performance at 1.9 GHz while drawing very low current. The MMIC amplifier is internally matched to 50 Ohm and only requires DC-blocking capacitors and a bias inductor for operation. An internal active bias is designed to enable stable performance over temperature and allow for operation directly from a +5 V supply voltage. The broadband amplifier can be directly applied to various current and next generation wireless technologies such as GSM, CDMA, W-CDMA, WiBro. The WJA1021 is ideal for general purpose applications such as LO buffering or amplification and pre-driver stages within the 50 to 4000 MHz frequency range.
Request a Quote Datasheet
Description
Qorvo's WJA1021 is a cascadable gain block that offers high linearity in a low-cost surface mount package. At 1.9 GHz, the WJA1021 typically provides 17.5 dB gain, +36.5 dBm OIP3 and +19 dBm P1dB. The device is housed in a lead-free / green / RoHS compliant industry-standard SOT-89 surface mount package using a NiPdAu plating to eliminate the possibility of tin whiskering. The WJA1021 consists of Darlington pair amplifier using a high reliability InGaP / GaAs HBT process technology. The amplifier has been optimized internally to offer very high linearity performance at 1.9 GHz while drawing very low current. The MMIC amplifier is internally matched to 50 Ohm and only requires DC-blocking capacitors and a bias inductor for operation. An internal active bias is designed to enable stable performance over temperature and allow for operation directly from a +5 V supply voltage. The broadband amplifier can be directly applied to various current and next generation wireless technologies such as GSM, CDMA, W-CDMA, WiBro. The WJA1021 is ideal for general purpose applications such as LO buffering or amplification and pre-driver stages within the 50 to 4000 MHz frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 - 4000 MHz Cascadable Gain Block - WJA1021 - Qorvo
Greensboro, NC, United States
50 - 4000 MHz Cascadable Gain Block
WJA1021
50 - 4000 MHz Cascadable Gain Block WJA1021
Qorvo's WJA1021 is a cascadable gain block that offers high linearity in a low-cost surface mount package. At 1.9 GHz, the WJA1021 typically provides 17.5 dB gain, +36.5 dBm OIP3 and +19 dBm P1dB. The device is housed in a lead-free / green / RoHS compliant industry-standard SOT-89 surface mount package using a NiPdAu plating to eliminate the possibility of tin whiskering. The WJA1021 consists of Darlington pair amplifier using a high reliability InGaP / GaAs HBT process technology. The amplifier has been optimized internally to offer very high linearity performance at 1.9 GHz while drawing very low current. The MMIC amplifier is internally matched to 50 Ohm and only requires DC-blocking capacitors and a bias inductor for operation. An internal active bias is designed to enable stable performance over temperature and allow for operation directly from a +5 V supply voltage. The broadband amplifier can be directly applied to various current and next generation wireless technologies such as GSM, CDMA, W-CDMA, WiBro. The WJA1021 is ideal for general purpose applications such as LO buffering or amplification and pre-driver stages within the 50 to 4000 MHz frequency range.

Qorvo's WJA1021 is a cascadable gain block that offers high linearity in a low-cost surface mount package. At 1.9 GHz, the WJA1021 typically provides 17.5 dB gain, +36.5 dBm OIP3 and +19 dBm P1dB. The device is housed in a lead-free / green / RoHS compliant industry-standard SOT-89 surface mount package using a NiPdAu plating to eliminate the possibility of tin whiskering.

The WJA1021 consists of Darlington pair amplifier using a high reliability InGaP / GaAs HBT process technology. The amplifier has been optimized internally to offer very high linearity performance at 1.9 GHz while drawing very low current. The MMIC amplifier is internally matched to 50 Ohm and only requires DC-blocking capacitors and a bias inductor for operation. An internal active bias is designed to enable stable performance over temperature and allow for operation directly from a +5 V supply voltage.

The broadband amplifier can be directly applied to various current and next generation wireless technologies such as GSM, CDMA, W-CDMA, WiBro. The WJA1021 is ideal for general purpose applications such as LO buffering or amplification and pre-driver stages within the 50 to 4000 MHz frequency range.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number WJA1021
Product Name 50 - 4000 MHz Cascadable Gain Block
RoHS Compliant RoHS
Frequency Range 50 to 4000 MHz
Minimum Gain 16.7 dB
Maximum Gain 16.7 dB
Output Power 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL9098TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 6000 MHz
View Details
2 suppliers
RF Amplifiers - 2312-QPL1000SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 11000 MHz
View Details
RF Amplifiers - 2312-QPA0506-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 5000 to 6000 MHz
View Details
RF & MW Power Amplifier - 1055866 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 17000 to 24000 MHz
Maximum Gain 18 dB
View Details