Qorvo 600 - 2700 MHz, 2 Watt High Linearity Amplifier TQP7M9104

Description
Qorvo's TQP7M9104 is a high linearity driver amplifier in an industry standard, RoHS compliant, QFN surface mount package. This InGaP / GaAs HBT delivers high performance across the 600 to 2700 MHz range of frequencies with 15.8 dB gain, +49.5 dBm OIP3 and +32.5 dBm P1dB at 2.14 GHz while only consuming 435 mA quiescent collector current. All devices are 100% RF and DC tested. The part incorporates on-chip features that differentiate it from other products in the market. The amplifier integrates an on-chip DC over-voltage and RF over-drive protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. The TQP7M9104 is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power and high efficiency are required. The device is an excellent candidate for transceiver line cards and high power amplifiers in current and next generation multi-carrier 3G / 4G base stations.
Request a Quote Datasheet
Description
Qorvo's TQP7M9104 is a high linearity driver amplifier in an industry standard, RoHS compliant, QFN surface mount package. This InGaP / GaAs HBT delivers high performance across the 600 to 2700 MHz range of frequencies with 15.8 dB gain, +49.5 dBm OIP3 and +32.5 dBm P1dB at 2.14 GHz while only consuming 435 mA quiescent collector current. All devices are 100% RF and DC tested. The part incorporates on-chip features that differentiate it from other products in the market. The amplifier integrates an on-chip DC over-voltage and RF over-drive protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. The TQP7M9104 is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power and high efficiency are required. The device is an excellent candidate for transceiver line cards and high power amplifiers in current and next generation multi-carrier 3G / 4G base stations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 - 2700 MHz, 2 Watt High Linearity Amplifier - TQP7M9104 - Qorvo
Greensboro, NC, United States
600 - 2700 MHz, 2 Watt High Linearity Amplifier
TQP7M9104
600 - 2700 MHz, 2 Watt High Linearity Amplifier TQP7M9104
Qorvo's TQP7M9104 is a high linearity driver amplifier in an industry standard, RoHS compliant, QFN surface mount package. This InGaP / GaAs HBT delivers high performance across the 600 to 2700 MHz range of frequencies with 15.8 dB gain, +49.5 dBm OIP3 and +32.5 dBm P1dB at 2.14 GHz while only consuming 435 mA quiescent collector current. All devices are 100% RF and DC tested. The part incorporates on-chip features that differentiate it from other products in the market. The amplifier integrates an on-chip DC over-voltage and RF over-drive protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. The TQP7M9104 is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power and high efficiency are required. The device is an excellent candidate for transceiver line cards and high power amplifiers in current and next generation multi-carrier 3G / 4G base stations.

Qorvo's TQP7M9104 is a high linearity driver amplifier in an industry standard, RoHS compliant, QFN surface mount package. This InGaP / GaAs HBT delivers high performance across the 600 to 2700 MHz range of frequencies with 15.8 dB gain, +49.5 dBm OIP3 and +32.5 dBm P1dB at 2.14 GHz while only consuming 435 mA quiescent collector current. All devices are 100% RF and DC tested.

The part incorporates on-chip features that differentiate it from other products in the market. The amplifier integrates an on-chip DC over-voltage and RF over-drive protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system.

The TQP7M9104 is targeted for use as a driver amplifier in wireless infrastructure where high linearity, medium power and high efficiency are required. The device is an excellent candidate for transceiver line cards and high power amplifiers in current and next generation multi-carrier 3G / 4G base stations.

Supplier's Site Datasheet
RF Amplifiers - 2312-TQP7M9104DKR-ND - DigiKey
Thief River Falls, MN, United States
2W HIGH LINEARITY AMPLIFIER

2W HIGH LINEARITY AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-TQP7M9104CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP7M9104CT-ND
RF Amplifiers 2312-TQP7M9104CT-ND
2W HIGH LINEARITY AMPLIFIER

2W HIGH LINEARITY AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-TQP7M9104TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP7M9104TR-ND
RF Amplifiers 2312-TQP7M9104TR-ND
2W HIGH LINEARITY AMPLIFIER

2W HIGH LINEARITY AMPLIFIER

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number TQP7M9104 2312-TQP7M9104DKR-ND
Product Name 600 - 2700 MHz, 2 Watt High Linearity Amplifier RF Amplifiers
Applications Mobile / Wireless Systems Mobile / Wireless Systems; CDMA, LTE, W-CDMA
RoHS Compliant RoHS
Frequency Range 600 to 2700 MHz 600 to 2700 MHz
Output Power 32.8 dBm 32.8 dBm
Package Type Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL9065TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FDD, LTE, TDD
Frequency Range 450 to 3800 MHz
View Details
RF Amplifiers - 2312-QPL1818TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 150 to 2500 MHz
Minimum Gain 11 to 14 dB
View Details
RF Amplifiers - 2312-QPL1816SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1800 MHz
View Details