Qorvo 400 - 3800 MHz Serial Controlled, Dual Channel Digital Variable Gain Amplifier, 12-Bit, 0.5 dB Steps, Packaged TQC9311

Description
Qorvo's TQC9311 is a dual-channel, digitally-controlled variable gain amplifier (DVGA) operating over a broadband frequency range of 400 to 3600 MHz. The DVGA features 36.5 dBm OIP3 while providing digital variable gain with 31.5 dB of gain range in 0.5 dB steps through a 12-bit serial mode control interface. This combination of performance parameters makes the DVGA ideal for diversity or MIMO receiver applications requiring gain control with high linearity and low noise figure. The TQC9311 integrates a high performance digital step attenuator followed by a high linearity, broadband gain block in a dual-channel configuration. The dual channel DVGA is internally matched to 50 Ohms and does not require any external matching components. Bias choke inductors and bypass/blocking capacitors are also integrated into the module thereby reducing the number of external components needed. The TQC9311 is packaged in a RoHS-compliant, compact 7x7 mm surface-mount leadless package.
Request a Quote Datasheet
Description
Qorvo's TQC9311 is a dual-channel, digitally-controlled variable gain amplifier (DVGA) operating over a broadband frequency range of 400 to 3600 MHz. The DVGA features 36.5 dBm OIP3 while providing digital variable gain with 31.5 dB of gain range in 0.5 dB steps through a 12-bit serial mode control interface. This combination of performance parameters makes the DVGA ideal for diversity or MIMO receiver applications requiring gain control with high linearity and low noise figure. The TQC9311 integrates a high performance digital step attenuator followed by a high linearity, broadband gain block in a dual-channel configuration. The dual channel DVGA is internally matched to 50 Ohms and does not require any external matching components. Bias choke inductors and bypass/blocking capacitors are also integrated into the module thereby reducing the number of external components needed. The TQC9311 is packaged in a RoHS-compliant, compact 7x7 mm surface-mount leadless package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 - 3800 MHz Serial Controlled, Dual Channel Digital Variable Gain Amplifier, 12-Bit, 0.5 dB Steps, Packaged - TQC9311 - Qorvo
Greensboro, NC, United States
400 - 3800 MHz Serial Controlled, Dual Channel Digital Variable Gain Amplifier, 12-Bit, 0.5 dB Steps, Packaged
TQC9311
400 - 3800 MHz Serial Controlled, Dual Channel Digital Variable Gain Amplifier, 12-Bit, 0.5 dB Steps, Packaged TQC9311
Qorvo's TQC9311 is a dual-channel, digitally-controlled variable gain amplifier (DVGA) operating over a broadband frequency range of 400 to 3600 MHz. The DVGA features 36.5 dBm OIP3 while providing digital variable gain with 31.5 dB of gain range in 0.5 dB steps through a 12-bit serial mode control interface. This combination of performance parameters makes the DVGA ideal for diversity or MIMO receiver applications requiring gain control with high linearity and low noise figure. The TQC9311 integrates a high performance digital step attenuator followed by a high linearity, broadband gain block in a dual-channel configuration. The dual channel DVGA is internally matched to 50 Ohms and does not require any external matching components. Bias choke inductors and bypass/blocking capacitors are also integrated into the module thereby reducing the number of external components needed. The TQC9311 is packaged in a RoHS-compliant, compact 7x7 mm surface-mount leadless package.

Qorvo's TQC9311 is a dual-channel, digitally-controlled variable gain amplifier (DVGA) operating over a broadband frequency range of 400 to 3600 MHz. The DVGA features 36.5 dBm OIP3 while providing digital variable gain with 31.5 dB of gain range in 0.5 dB steps through a 12-bit serial mode control interface. This combination of performance parameters makes the DVGA ideal for diversity or MIMO receiver applications requiring gain control with high linearity and low noise figure.

The TQC9311 integrates a high performance digital step attenuator followed by a high linearity, broadband gain block in a dual-channel configuration. The dual channel DVGA is internally matched to 50 Ohms and does not require any external matching components. Bias choke inductors and bypass/blocking capacitors are also integrated into the module thereby reducing the number of external components needed. The TQC9311 is packaged in a RoHS-compliant, compact 7x7 mm surface-mount leadless package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TQC9311
Product Name 400 - 3800 MHz Serial Controlled, Dual Channel Digital Variable Gain Amplifier, 12-Bit, 0.5 dB Steps, Packaged
RoHS Compliant RoHS
Frequency Range 400 to 3600 MHz
Output Power 21 dBm
Noise Figure 3.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1000TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
mmW Power Amplifier - 1081219 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 37000 to 40000 MHz
Maximum Gain 26 dB
View Details
RF Amplifiers - 2312-QPA3333TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
1000 - 6000 MHz High Linearity Gain Block - QPA9126 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1000 to 6000 MHz
View Details