Qorvo RF Amplifiers - RF9831A RF9831A

Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088167-RF9831A Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088167-RF9831A Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RF9831A - 1088167-RF9831A - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - RF9831A
1088167-RF9831A
RF Amplifiers - RF9831A 1088167-RF9831A
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088167-RF9831A Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088167-RF9831A
Categories: RF Amplifiers
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1088167-RF9831A
Product Name RF Amplifiers - RF9831A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD309P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 11000 MHz
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Low Noise Amplifiers - NLA-6000-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details