Qorvo RF Amplifiers - SGA-2386Z SGA-2386Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 115317-SGA-2386Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 15.3dB Noise Figure: 3.2dB P1dB: 7.5dBm (5.6mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 2.4 V to 3 V Operating Supply Current: 17mA to 23mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 115317-SGA-2386Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 15.3dB Noise Figure: 3.2dB P1dB: 7.5dBm (5.6mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 2.4 V to 3 V Operating Supply Current: 17mA to 23mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SGA-2386Z - 115317-SGA-2386Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SGA-2386Z
115317-SGA-2386Z
RF Amplifiers - SGA-2386Z 115317-SGA-2386Z
Manufacturer: RF Micro Devices Win Source Part Number: 115317-SGA-2386Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 15.3dB Noise Figure: 3.2dB P1dB: 7.5dBm (5.6mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 2.4 V to 3 V Operating Supply Current: 17mA to 23mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 115317-SGA-2386Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 5GHz
Gain: 15.3dB
Noise Figure: 3.2dB
P1dB: 7.5dBm (5.6mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-86
Supply Voltage - Operating: 2.4 V to 3 V
Operating Supply Current: 17mA to 23mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 115317-SGA-2386Z
Product Name RF Amplifiers - SGA-2386Z
Applications RF Microwave
Frequency Range 0.0 to 5000 MHz
Minimum Gain 15.3 dB
Maximum Gain 15.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - 2312-QPA0017-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details