Qorvo RF Amplifiers - SGA-5289 SGA-5289

Description
Manufacturer: RFMD Win Source Part Number: 810987-SGA-5289 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Gain: 12.7dB Noise Figure: 3.8dB Current - Supply: 54mA ~ 66mA P1dB: 14.4dBm RF Type: Cellular, PCS, GSM, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-89-3 Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.1V ~ 3.9V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 810987-SGA-5289 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Gain: 12.7dB Noise Figure: 3.8dB Current - Supply: 54mA ~ 66mA P1dB: 14.4dBm RF Type: Cellular, PCS, GSM, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-89-3 Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.1V ~ 3.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-5289
810987-SGA-5289
RF Amplifiers - SGA-5289 810987-SGA-5289
Manufacturer: RFMD Win Source Part Number: 810987-SGA-5289 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 5GHz Gain: 12.7dB Noise Figure: 3.8dB Current - Supply: 54mA ~ 66mA P1dB: 14.4dBm RF Type: Cellular, PCS, GSM, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-89-3 Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.1V ~ 3.9V

Manufacturer: RFMD
Win Source Part Number: 810987-SGA-5289
Packaging: Reel
Test Frequency: 1.95GHz
Frequency: 0Hz ~ 5GHz
Gain: 12.7dB
Noise Figure: 3.8dB
Current - Supply: 54mA ~ 66mA
P1dB: 14.4dBm
RF Type: Cellular, PCS, GSM, UMTS
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-89-3
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.1V ~ 3.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 810987-SGA-5289
Product Name RF Amplifiers - SGA-5289
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-10000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 10000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 6000 MHz, 50Ω, SOT-89 Style Package - GALI-84+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details