Qorvo RF Amplifiers TGA2830-SMTR7

Description
2.7-3.5 GHZ, 18 W GAN PA
Request a Quote Datasheet
Description
2.7-3.5 GHZ, 18 W GAN PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TGA2830-SMTR7TR-ND - DigiKey
Thief River Falls, MN, United States
2.7-3.5 GHZ, 18 W GAN PA

2.7-3.5 GHZ, 18 W GAN PA

Buy Now Datasheet
RF Amplifiers - 2312-TGA2830-SMTR7CT-ND - DigiKey
Thief River Falls, MN, United States
2.7-3.5 GHZ, 18 W GAN PA

2.7-3.5 GHZ, 18 W GAN PA

Buy Now Datasheet
RF Amplifiers - 2312-TGA2830-SMTR7DKR-ND - DigiKey
Thief River Falls, MN, United States
2.7-3.5 GHZ, 18 W GAN PA

2.7-3.5 GHZ, 18 W GAN PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TGA2830-SMTR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3500 MHz
Minimum Gain 30.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 6000 MHz
View Details