Qorvo
RF Amplifiers
TQL9092
Description
0.6-4.2 GHZ LNA
Request a Quote
Email Supplier
Datasheet
Description
0.6-4.2 GHZ LNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
2312-TQL9092CT-ND |
|
Product Name
|
RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
Applications
|
Mobile / Wireless Systems; CDMA, FDD, GSM, LTE, TDD, WCDMA
|
|
Frequency Range
|
600 to 4200 MHz
|
|
Minimum Gain
|
24.5 dB
|
|
Maximum Gain
|
24.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Gain
RoHS Compliant
RoHS
Gain Flatness
15.9 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
26500 to 40000 MHz
Minimum Gain
20 dB
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
Surface Mount; WB SOIC8
View Details