Qorvo RF Amplifiers TAT7461

Description
TAT7461 75 OHM, 1002 MHZ RFIC W/
Request a Quote Datasheet
Description
TAT7461 75 OHM, 1002 MHZ RFIC W/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TAT7461TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TAT7461TR-ND
RF Amplifiers 2312-TAT7461TR-ND
TAT7461 75 OHM, 1002 MHZ RFIC W/

TAT7461 75 OHM, 1002 MHZ RFIC W/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TAT7461TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1000 MHz
Minimum Gain 16.1 dB
Maximum Gain 16.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-2000-18000-21-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 21 dB
View Details