Qorvo
RF Amplifiers
TGA4522-XCC-2
Description
TGA4522-XCC-2
Request a Quote
Email Supplier
Datasheet
Description
TGA4522-XCC-2
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
2312-TGA4522-XCC-2-ND |
|
Product Name
|
RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier; Bi-directional
|
|
Applications
|
SATCOM; SATCOM
|
|
Frequency Range
|
33000 to 47000 MHz
|
|
Minimum Gain
|
18 dB
|
|
Maximum Gain
|
18 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Gain
RoHS Compliant
RoHS
Gain Flatness
15.9 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
8000 to 26500 MHz
Minimum Gain
40 dB
View Details