Qorvo RF Amplifiers - SPA-1118Z SPA-1118Z

Description
Manufacturer: RFMD Win Source Part Number: 1101459-SPA-1118Z Packaging: Reel - TR Test Frequency: 810 to 960MHz Frequency: 810MHz to 960MHz Gain: 16.2dB to 18.2dB Noise Figure: 7.5dB P1dB: 29.5dBm (891.3mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 275mA to 330mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1101459-SPA-1118Z Packaging: Reel - TR Test Frequency: 810 to 960MHz Frequency: 810MHz to 960MHz Gain: 16.2dB to 18.2dB Noise Figure: 7.5dB P1dB: 29.5dBm (891.3mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 275mA to 330mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SPA-1118Z
1101459-SPA-1118Z
RF Amplifiers - SPA-1118Z 1101459-SPA-1118Z
Manufacturer: RFMD Win Source Part Number: 1101459-SPA-1118Z Packaging: Reel - TR Test Frequency: 810 to 960MHz Frequency: 810MHz to 960MHz Gain: 16.2dB to 18.2dB Noise Figure: 7.5dB P1dB: 29.5dBm (891.3mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 275mA to 330mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1101459-SPA-1118Z
Packaging: Reel - TR
Test Frequency: 810 to 960MHz
Frequency: 810MHz to 960MHz
Gain: 16.2dB to 18.2dB
Noise Figure: 7.5dB
P1dB: 29.5dBm (891.3mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 275mA to 330mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1101459-SPA-1118Z
Product Name RF Amplifiers - SPA-1118Z
Applications RF Microwave
Frequency Range 810 to 960 MHz
Minimum Gain 16.2 to 18.2 dB
Maximum Gain 16.2 to 18.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-6+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Specs
Applications RF Microwave
Frequency Range 1500 to 2200 MHz
Minimum Gain 17 to 19 dB
View Details