Qorvo RF Amplifier TGA2701-SM

Description
Manufacturer: Qorvo Category: RF Amplifier Type: Power Amplifiers Series: TGA2701 Packaging: Waffle Mounting Type: SMD/SMT Package / Case: QFN-EP-28
Request a Quote Datasheet
Description
Manufacturer: Qorvo Category: RF Amplifier Type: Power Amplifiers Series: TGA2701 Packaging: Waffle Mounting Type: SMD/SMT Package / Case: QFN-EP-28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier -  - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifier
RF Amplifier
Manufacturer: Qorvo Category: RF Amplifier Type: Power Amplifiers Series: TGA2701 Packaging: Waffle Mounting Type: SMD/SMT Package / Case: QFN-EP-28

Manufacturer: Qorvo
Category: RF Amplifier
Type: Power Amplifiers
Series: TGA2701
Packaging: Waffle
Mounting Type: SMD/SMT
Package / Case: QFN-EP-28

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Name RF Amplifier
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
k1000 – Amplified Noise Modules -  - kTB Solutions
Specs
Amplifier Type k1000 – Amplified Noise Modules
View Details
RF Amplifiers - BGA231L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
3 suppliers