Qorvo
RF Amplifiers
TGA2525
Description
2-18 GHZ LNA WITH AGC
Request a Quote
Email Supplier
Datasheet
Description
2-18 GHZ LNA WITH AGC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
2312-TGA2525-ND |
|
Product Name
|
RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
Applications
|
General Purpose
|
|
Frequency Range
|
2000 to 18000 MHz
|
|
Minimum Gain
|
17 dB
|
|
Maximum Gain
|
17 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details
Amplifier Type
Power Amplifier
RoHS Compliant
RoHS
MMIC Tech.
MMIC
View Details
3 suppliers
Amplifier Type
Low Noise Amplifier
Frequency Range
100 to 15000 MHz
Minimum Gain
45 dB
View Details
Amplifier Type
Low Noise Amplifier; Low Noise
RoHS Compliant
RoHS
Gain Flatness
16 dB
View Details