Qorvo RF Amplifiers - SBB-1089Z SBB-1089Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028039-SBB-1089Z Packaging: Reel - TR Test Frequency: 400MHz Frequency: 50MHz to 850MHz Gain: 14dB to 17dB Noise Figure: 3.5dB to 4.2dB P1dB: 18dBm (63.1mW) to 19dBm (79.4mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5 V to 5.3 V Operating Supply Current: 82mA to 98mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028039-SBB-1089Z Packaging: Reel - TR Test Frequency: 400MHz Frequency: 50MHz to 850MHz Gain: 14dB to 17dB Noise Figure: 3.5dB to 4.2dB P1dB: 18dBm (63.1mW) to 19dBm (79.4mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5 V to 5.3 V Operating Supply Current: 82mA to 98mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SBB-1089Z - 028039-SBB-1089Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SBB-1089Z
028039-SBB-1089Z
RF Amplifiers - SBB-1089Z 028039-SBB-1089Z
Manufacturer: RF Micro Devices Win Source Part Number: 028039-SBB-1089Z Packaging: Reel - TR Test Frequency: 400MHz Frequency: 50MHz to 850MHz Gain: 14dB to 17dB Noise Figure: 3.5dB to 4.2dB P1dB: 18dBm (63.1mW) to 19dBm (79.4mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5 V to 5.3 V Operating Supply Current: 82mA to 98mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 028039-SBB-1089Z
Packaging: Reel - TR
Test Frequency: 400MHz
Frequency: 50MHz to 850MHz
Gain: 14dB to 17dB
Noise Figure: 3.5dB to 4.2dB
P1dB: 18dBm (63.1mW) to 19dBm (79.4mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 5 V to 5.3 V
Operating Supply Current: 82mA to 98mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028039-SBB-1089Z
Product Name RF Amplifiers - SBB-1089Z
Applications RF Microwave
Frequency Range 50 to 850 MHz
Minimum Gain 14 to 17 dB
Maximum Gain 14 to 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Medium Power Amplifier, 15 GHz to 45 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-15453+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 15000 to 45000 MHz
View Details
3 suppliers
Low Noise Amplifiers - NLA-20-8000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 8000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details