Qorvo RF Amplifiers - SGA-1263 SGA-1263

Description
Manufacturer: RF Micro Devices Win Source Part Number: 099340-SGA-1263 Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 15.2dB Noise Figure: 2.9dB @ 1GHz to 2.4GHz P1dB: -7.4dBm (0.2mW) RF Type: ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.5 V to 3.1 V Operating Supply Current: 6mA to 10mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 099340-SGA-1263 Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 15.2dB Noise Figure: 2.9dB @ 1GHz to 2.4GHz P1dB: -7.4dBm (0.2mW) RF Type: ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.5 V to 3.1 V Operating Supply Current: 6mA to 10mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-1263
099340-SGA-1263
RF Amplifiers - SGA-1263 099340-SGA-1263
Manufacturer: RF Micro Devices Win Source Part Number: 099340-SGA-1263 Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 15.2dB Noise Figure: 2.9dB @ 1GHz to 2.4GHz P1dB: -7.4dBm (0.2mW) RF Type: ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.5 V to 3.1 V Operating Supply Current: 6mA to 10mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 099340-SGA-1263
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 4GHz
Gain: 15.2dB
Noise Figure: 2.9dB @ 1GHz to 2.4GHz
P1dB: -7.4dBm (0.2mW)
RF Type: ISM, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.5 V to 3.1 V
Operating Supply Current: 6mA to 10mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 099340-SGA-1263
Product Name RF Amplifiers - SGA-1263
Applications RF Microwave
Frequency Range 0.0 to 4000 MHz
Minimum Gain 15.2 dB
Maximum Gain 15.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 1500 MHz, 75Ω, SOT-89 Style Package - PGA-106-75+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 1500 MHz
View Details
3 suppliers
Low Noise Amplifiers - NLA-5000-10000-30-23 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5000 to 10000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - AWL9581V2 - 862706-AWL9581V2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-QFN (2.5x2.5)
View Details
2 suppliers