Qorvo RF Amplifiers - SBF-5089Z SBF-5089Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 133755-SBF-5089Z Packaging: Reel - TR Test Frequency: 400MHz Frequency: 0Hz to 500MHz Gain: 18dB to 21dB @ 500MHz Noise Figure: 2.8dB to 3.8dB P1dB: 19.2dBm (83.2mW) to 20.7dBm (117.5mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 5.3 V Operating Supply Current: 82mA to 98mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 133755-SBF-5089Z Packaging: Reel - TR Test Frequency: 400MHz Frequency: 0Hz to 500MHz Gain: 18dB to 21dB @ 500MHz Noise Figure: 2.8dB to 3.8dB P1dB: 19.2dBm (83.2mW) to 20.7dBm (117.5mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 5.3 V Operating Supply Current: 82mA to 98mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SBF-5089Z
133755-SBF-5089Z
RF Amplifiers - SBF-5089Z 133755-SBF-5089Z
Manufacturer: RF Micro Devices Win Source Part Number: 133755-SBF-5089Z Packaging: Reel - TR Test Frequency: 400MHz Frequency: 0Hz to 500MHz Gain: 18dB to 21dB @ 500MHz Noise Figure: 2.8dB to 3.8dB P1dB: 19.2dBm (83.2mW) to 20.7dBm (117.5mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 5.3 V Operating Supply Current: 82mA to 98mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 133755-SBF-5089Z
Packaging: Reel - TR
Test Frequency: 400MHz
Frequency: 0Hz to 500MHz
Gain: 18dB to 21dB @ 500MHz
Noise Figure: 2.8dB to 3.8dB
P1dB: 19.2dBm (83.2mW) to 20.7dBm (117.5mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 4.5 V to 5.3 V
Operating Supply Current: 82mA to 98mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 133755-SBF-5089Z
Product Name RF Amplifiers - SBF-5089Z
Applications RF Microwave
Frequency Range 0.0 to 500 MHz
Minimum Gain 18 to 21 dB
Maximum Gain 18 to 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1850 to 1910 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifier Systems - NLAS-700-8000-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 8000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details