2.3-2.4GHZ 0.25W LINEAR SMALLCEL
2.3-2.4GHZ 0.25W LINEAR SMALLCEL
2.3-2.4GHZ 0.25W LINEAR SMALLCEL
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2312-TQP9224TR13TR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 1500 to 6000 MHz |
| Minimum Gain | 34 dB |
| Maximum Gain | 34 dB |