Qorvo 27 - 31 GHz, 5 Watt GaN Power Amplifier TGA2594

Description
Qorvo's TGA2594 is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process. Operating between 27 and 31GHz, it achieves 5W saturated output power with an efficiency of 28% PAE, and 30dB small signal gain. Along with excellent linear characteristics, the TGA2594 is ideally suited to support both commercial and defense related satellite communications. To simplify system integration, the TGA2594 is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports. The TGA2594 is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications. Lead-free and RoHS compliant Evaluation Boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's TGA2594 is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process. Operating between 27 and 31GHz, it achieves 5W saturated output power with an efficiency of 28% PAE, and 30dB small signal gain. Along with excellent linear characteristics, the TGA2594 is ideally suited to support both commercial and defense related satellite communications. To simplify system integration, the TGA2594 is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports. The TGA2594 is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications. Lead-free and RoHS compliant Evaluation Boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27 - 31 GHz, 5 Watt GaN Power Amplifier - TGA2594 - Qorvo
Greensboro, NC, United States
27 - 31 GHz, 5 Watt GaN Power Amplifier
TGA2594
27 - 31 GHz, 5 Watt GaN Power Amplifier TGA2594
Qorvo's TGA2594 is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process. Operating between 27 and 31GHz, it achieves 5W saturated output power with an efficiency of 28% PAE, and 30dB small signal gain. Along with excellent linear characteristics, the TGA2594 is ideally suited to support both commercial and defense related satellite communications. To simplify system integration, the TGA2594 is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports. The TGA2594 is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications. Lead-free and RoHS compliant Evaluation Boards are available upon request.

Qorvo's TGA2594 is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process. Operating between 27 and 31GHz, it achieves 5W saturated output power with an efficiency of 28% PAE, and 30dB small signal gain. Along with excellent linear characteristics, the TGA2594 is ideally suited to support both commercial and defense related satellite communications.

To simplify system integration, the TGA2594 is fully matched to 50 ohms with integrated DC blocking caps on both I/O ports.

The TGA2594 is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications.

Lead-free and RoHS compliant

Evaluation Boards are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TGA2594
Product Name 27 - 31 GHz, 5 Watt GaN Power Amplifier
Amplifier Type Power Amplifier
Applications SATCOM
RoHS Compliant RoHS
Frequency Range 27000 to 31000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8958SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details
32 - 38 GHz Wideband GaN Solid State Power Amplifier (SSPA) Module - QPR3238 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 32000 to 38000 MHz
View Details
2 suppliers
RF Amplifiers - 2312-QPA2226D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 34000 to 36000 MHz
View Details
RF & MW VGA - 1079236 - Richardson RFPD
Specs
Frequency Range 1400 to 2700 MHz
Maximum Gain 31.7 dB
Output Power 24.5 dBm
View Details