Qorvo RF Amplifiers - SGA-2463Z SGA-2463Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 106105-SGA-2463Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 17.1dB Noise Figure: 3dB P1dB: 7.2dBm (5.2mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.4 V to 3 V Operating Supply Current: 17mA to 23mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 106105-SGA-2463Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 17.1dB Noise Figure: 3dB P1dB: 7.2dBm (5.2mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.4 V to 3 V Operating Supply Current: 17mA to 23mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-2463Z
106105-SGA-2463Z
RF Amplifiers - SGA-2463Z 106105-SGA-2463Z
Manufacturer: RF Micro Devices Win Source Part Number: 106105-SGA-2463Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 17.1dB Noise Figure: 3dB P1dB: 7.2dBm (5.2mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.4 V to 3 V Operating Supply Current: 17mA to 23mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 106105-SGA-2463Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 5GHz
Gain: 17.1dB
Noise Figure: 3dB
P1dB: 7.2dBm (5.2mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.4 V to 3 V
Operating Supply Current: 17mA to 23mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 106105-SGA-2463Z
Product Name RF Amplifiers - SGA-2463Z
Applications RF Microwave
Frequency Range 0.0 to 5000 MHz
Minimum Gain 17.1 dB
Maximum Gain 17.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-18000-21-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 21 dB
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11124PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPB0220-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
View Details
Balanced Low Noise Amplifier - ABA3100 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details